EN
  • EN
  • DE
  • IT

TCD-10-4-75+

Part No TCD-10-4-75+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 5MHz ~ 1GHz
Coupling Factor 9.9 ± 0.5dB
Applications CATV
Power - Max 1W
Return Loss 38.95dB
Package / Case 4-SMD, Flat Leads
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 359994-TCD-10-4-75+
Ultra Librarian 3D Model Ultra Librarian TCD-10-4-75+ CAD Model

Description

The 359994-TCD-10-4-75+ is an RF directional coupler designed for CATV applications.

  • Frequency Range: 5MHz to 1GHz
  • Coupling Factor: 9.9 ± 0.5dB
  • Maximum Power: 1W
  • Return Loss: 38.95dB
  • Package: 4-SMD with flat leads
  • Standard Package: 2,000 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: active product
  • Common Use: RF and wireless systems

You May Also Be Interested in

Mini-Circuits
RF DIR COUPLER 5MHZ-2.25GHZ 6SMD
Lowest to $10.9782
M/A-Com Technology Solutions
COUPLER 14DB, 75 OHMS, 3250MHZ / RF Directional Coupler General Purpose 5MHz ~ 3.25GHz 14.5dB 500mW 5-SMD, No Lead
Lowest to $2.5750
Anaren
RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $3.3218
Mini-Circuits
RF DIR COUPLER 30MHZ-3GHZ 8SMD
Lowest to $44.5535
Anaren
RF DIR COUPLER 2GHZ-2.3GHZ SMD / RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 10dB 175W 4-SMD, No Lead
Lowest to $8.6437
MACOM Technology Solutions
HYBRID,QUADRATURE
Need more? Email Us
Mini-Circuits
RF DIR COUPLER 5MHZ-200MHZ 6SMD / RF Directional Coupler General Purpose 5MHz ~ 200MHz 6.02 ± 0.3dB 500mW 6-SMD, Flat Leads
Lowest to $20.7561
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 6SMD / RF Directional Coupler CATV, Cellular 5MHz ~ 1GHz 13 ± 0.5dB 1W 6-SMD, Flat Leads
Need more? Email Us
Anaren
RF DIR COUPLER 800MHZ-1GHZ SMD / RF Directional Coupler General Purpose 800MHz ~ 1GHz 225W 4-SMD, No Lead
Lowest to $2.6368

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5185 $67.7775
35+ $3.7074 $129.7590
55+ $3.5923 $197.5765
75+ $3.4759 $260.6925
97+ $3.3594 $325.8618
129+ $3.0128 $388.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess