EN
  • EN
  • DE
  • IT

EP3SL110F1152I5N

Part No EP3SL110F1152I5N
Manufacturer Altera
Catalog OEM Souring
Description FPGA Stratix III 110K FBGA-1152 Ind
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463074-EP3SL110F1152I5N
Manufacturer Altera
Ultra Librarian 3D Model Ultra Librarian EP3SL110F1152I5N CAD Model

Description

The EP3SL110F1152I5N is a high-performance Field Programmable Gate Array (FPGA) from Intel/Altera's Stratix III series, designed to meet the needs of high-speed and high-density applications. With its 110K logic elements, this FPGA provides a flexible platform for designing complex digital systems. The FBGA-1152 package indicates a fine-pitch ball grid array, enabling a compact form factor with a high number of I/O pins. The 'Ind' specification suggests this variant is optimized for industrial applications, offering enhanced reliability and performance under extended temperature ranges. The Stratix III series, known for its adaptive logic modules (ALMs) and efficient interconnect architecture, provides superior logic density, higher performance, and lower power consumption compared to previous generations. This makes the EP3SL110F1152I5N ideal for a wide range of applications, including telecommunications, automotive systems, and high-speed computing tasks, where robust performance and reliability are critical.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Amd
AMD
Need more? Email Us
Coilcraft
SMT Power Inductors
Need more? Email Us
STMicroelectronics
Amplifier IC 4-Channel
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Intel
RM590E Chipset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess