EN
  • EN
  • DE

HSP43168JC-45

Part No HSP43168JC-45
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DAUL FIR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Active
Filter Type FIR
Number of Filters 2
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873984-HSP43168JC-45
Ultra Librarian 3D Model Ultra Librarian HSP43168JC-45 CAD Model

Description

The 873984-HSP43168JC-45 is an active filter integrated circuit (IC) designed for use in interface applications.

  • Package: surface mount
  • Standard Package Quantity: 1 piece
  • REACH: unaffected
  • ECCN: EAR99
  • Status: active product from Harris Corporation

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4058 $87.4058
2+ $71.7174 $143.4348
3+ $69.4756 $208.4268
4+ $67.2349 $268.9396
5+ $64.9942 $324.9710
6+ $58.2698 $349.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess