EN
  • EN
  • DE

LTC1564IG#TRPBF

Part No LTC1564IG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTR 150KHZ ANTIALIAS 16SSOP / Antialiasing Filter IC Antialiasing 8th Order 150kHz 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Filters - Active
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Filter Type Antialiasing
Frequency - Cutoff or Center 150kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 2.7V ~ 10.5V
Mounting Surface Mount
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC1564
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1564IG#TRPBF-ND,LTC1564IG#TRPBFTR,LTC1564IG#TRPBFCT,LTC1564IG#TRPBFDKR
Standard Package 2,000
Win Source Part Number 1319649-LTC1564IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1564IG#TRPBF CAD Model

Description

Analog Devices Inc. LTC1564IG#TRPBF Product Overview

The LTC1564IG#TRPBF is a high-performance, low noise, 4th order, lowpass active RC filter designed by Analog Devices Inc. This filter IC is part of the LTC1564 series and offers a significant advantage in terms of flexibility and ease of use. It is particularly well-suited for anti-aliasing applications, post-DAC filtering, and noise reduction in communication systems, medical equipment, and instrumentation.

Key Features and Benefits

  • Adjustable Frequency Range: The LTC1564IG#TRPBF allows for an adjustable corner frequency from 1Hz to 150kHz without the need for any external components, giving designers the flexibility to tailor the filter to their specific requirements.
  • Low Noise and Distortion: This device boasts extremely low noise and harmonic distortion levels, making it ideal for high-fidelity audio applications and precision data acquisition systems.
  • Easy Tuning: The corner frequency is set by a single external clock, or it can be directly controlled by a DC voltage, which simplifies the tuning process.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1564IG#TRPBF simplifies power management in systems that require a minimal power supply footprint.
  • Integrated Gain Setting: The filter provides a 0dB or 20dB gain setting that can be selected via a logic input, adding to the versatility of the device.
  • Compact Packaging: Offered in a compact 20-pin SSOP package, the LTC1564IG#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC1564IG#TRPBF is a versatile component that can be used across a broad range of applications. Some of the common applications include:

  • Telecommunications
  • ADC Anti-Aliasing
  • DAC Post-Filtering
  • Audio Processing
  • Test and Measurement Equipment
  • Medical Diagnostic Systems

With its exceptional performance and ease of use, the LTC1564IG#TRPBF from Analog Devices Inc. is a highly desirable solution for designers looking to implement high-quality filtering with minimal design effort. Its robust feature set ensures that it can adapt to various applications, delivering precision and reliability in a compact form factor.

You May Also Be Interested in

RF Micro Devices
Lowest to $3.9097
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Analog Devices Inc.
Lowest to $6.1596
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Texas Instruments
Lowest to $30.5777
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5615 $61.1230
4+ $25.0761 $100.3044
7+ $24.2924 $170.0468
9+ $23.5088 $211.5792
12+ $22.7252 $272.7024
15+ $20.3743 $305.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,982 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess