EN
  • EN
  • DE

74AHCT1G66GV,125

Part No 74AHCT1G66GV,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 22 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 11ns
-3db Bandwidth 280MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSOP
Win Source Part Number 1007569-74AHCT1G66GV,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G66GV,125 CAD Model

Description

The Nexperia USA Inc. 74AHCT1G66GV,125 is a SPST-NO switch circuit integrated circuit with a maximum on resistance of 22 Ohm.

  • Maximum On Resistance: 22 Ohm
  • Single Supply Voltage Range: 4.5 V to 5.5 V
  • Maximum Switch Time: 11ns, 11ns
  • -3db Bandwidth: 280MHz
  • Channel Capacitance: 10pF
  • Package: 5-TSOP
  • Operating Temperature Range: -40°C to 125°C (TA)
  • Perfect For: applications that require a fast and efficient switch

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0654 $50.0310
1,865+ $0.0537 $100.1505
2,885+ $0.0520 $150.0200
3,970+ $0.0504 $200.0880
5,135+ $0.0487 $250.0745
6,885+ $0.0436 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess