EN
  • EN
  • DE

74HC4052D-Q100,118

Part No 74HC4052D-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10115-2-ND, 568-10115-1-ND, 568-10115-2, 935298844118, 568-10115-1, 1727-1034-6, 74HC4052D-Q100,118-ND, 74HC4052DQ100118, 1727-1034-1, 1727-1034-2, 568-10115-6-ND, 568-10115-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908232-74HC4052D-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC4052D-Q100,118 CAD Model

Description

The Nexperia USA Inc. 74HC4052D-Q100,118 is an integrated circuit (IC) that belongs to the 74HC4052 family.

  • Package Size: 16-SOIC (0.154", 3.90mm Width)
  • Mounting: surface mount
  • Series: automotive, AEC-Q100
  • Temperature Range: -40°C to 125°C (TA)
  • Estimated Production Lead Time: 26 weeks
  • Quantity per Package: 2500
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • Supply and Demand Status: balanced

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4609 $50.6990
265+ $0.3782 $100.2230
410+ $0.3664 $150.2240
565+ $0.3545 $200.2925
730+ $0.3427 $250.1710
980+ $0.3073 $301.1540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess