EN
  • EN
  • DE

ADG801BRMZ-REEL7

Part No ADG801BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST Automotive 8Pin MSOP Reel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 300 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 180pF, 180pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1140474-ADG801BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG801
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG801BRMZ-REEL7 CAD Model

Description

ADG801BRMZ-REEL7: High-Performance CMOS Analog Switch

The ADG801BRMZ-REEL7 is a monolithic CMOS device comprising a single-pole, single-throw (SPST) switch that offers high performance and reliability, designed and manufactured by Analog Devices Inc. This analog switch is well-suited for a wide range of applications, including communication systems, data acquisition, and audio/video signal routing, thanks to its low on-resistance and wide bandwidth.

Key Features

  • Low On-Resistance (Ron): The device features a typical on-resistance of just 0.4 ohms, which results in minimal signal attenuation when the switch is closed, ensuring signal integrity is maintained.
  • Single Supply Operation: The ADG801BRMZ-REEL7 operates from a single 1.8 V to 5.5 V supply, making it compatible with a variety of supply voltages used in modern electronic systems.
  • Fast Switching Times: With a t<sub>ON of 20 ns and a t<sub>OFF of 10 ns, the switch is capable of rapid state changes, which is beneficial for high-speed signal switching applications.
  • Low Power Consumption: The device boasts ultra-low power dissipation, with a power consumption of less than 0.01 μW, which is crucial for battery-powered and power-sensitive applications.
  • High Bandwidth: It features a bandwidth greater than 200 MHz, thereby accommodating a broad range of signals without significant distortion or loss.
  • CMOS Logic Level Compatible: The switch can be controlled by CMOS logic levels, making it easy to interface with microcontrollers and digital logic.

Applications

The versatility of the ADG801BRMZ-REEL7 allows it to be used in various applications, such as:

  • Sample and Hold Systems
  • Test Equipment and Instrumentation
  • Audio and Video Switching
  • Communication Systems
  • Relay Replacement

Packaging and Quality

The ADG801BRMZ-REEL7 comes in a compact MSOP (Mini Small Outline Package) and is supplied in 7-inch reels, facilitating efficient integration into manufacturing processes. Analog Devices Inc. ensures high standards of quality and reliability, as evidenced by their rigorous testing and quality control measures for all their components.

With its combination of low on-resistance, high-speed operation, and low power consumption, the ADG801BRMZ-REEL7 is an excellent choice for designers looking to optimize their analog signal switching performance.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess