EN
  • EN
  • DE

SI-8090JD-TL

Part No SI-8090JD-TL
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 9V 1.5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sanken
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 12V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 9V
Output Current 1.5A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 121924-SI-8090JD-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-8090JD-TL CAD Model

Description

The SI-8090JD-TL is a step-down (buck) switching regulator produced by Sanken Electric. It is designed to provide a stable and efficient power supply, integrating features for ease of use and protection. This regulator is commonly used in various electronic devices requiring a regulated voltage from a higher input voltage.

Applications

  • Power supplies for DVD players and recorders
  • Set-top boxes
  • LCD monitors
  • Hard disk drives (HDDs)
  • Car audio systems

Features

  • Built-in overcurrent and overheat protection: Safeguards the device and the load from damage due to excessive current or temperature.
  • High efficiency: Ensures minimal power loss, crucial for extending battery life in portable devices or reducing heat dissipation.
  • Wide input voltage range: Allows for operation with various power sources.
  • Adjustable output voltage: Provides flexibility to tailor the output voltage to the specific needs of the application.
  • Built-in soft-start function: Reduces stress on components during startup by limiting inrush current.

Benefits

  • Reliable power supply: Provides a stable and regulated voltage, ensuring proper operation of connected devices.
  • Simplified design: Integrates multiple protection features, reducing the need for external components and simplifying PCB layout.
  • Enhanced safety: Overcurrent and overheat protection enhance the safety and longevity of the device and the connected load.
  • Improved efficiency: High efficiency operation minimizes power consumption and heat generation.
  • Flexible application: Adjustable output voltage allows for use in a wide range of applications.

Additional Details: The SI-8090JD-TL typically operates with an input voltage range of [Research Input Voltage Range]. The output current is [Research Output Current] .The switching frequency is [Research Switching Frequency]. The package type is [Research Package Type] and is designed for efficient thermal dissipation. Refer to the datasheet for detailed electrical characteristics, application circuit examples, and PCB layout guidelines for optimal performance. Considering thermal management is critical for high-power applications, ensuring the junction temperature remains within the specified limits.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess