EN
  • EN
  • DE

SN74LVC1T45DCKT

Part No SN74LVC1T45DCKT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCVR TRI-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 030341-SN74LVC1T45DCKT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial, Commercial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LVC1T45DCKT CAD Model

Description

Texas Instruments Product SN74LVC1T45DCKT

The SN74LVC1T45DCKT is a versatile product from Texas Instruments, a globally renowned semiconductor manufacturing company. This high-performance device is a single-bit dual-supply bus transceiver that uses two separate configurable power-supply rails.

Designed with auto-direction sensing, this product is optimized to operate from 1.65 V to 5.5 V. This broad range allows the device to be used in a variety of applications, making it a versatile choice for many electronic systems. The SN74LVC1T45DCKT is designed for asynchronous communication between two data buses.

One of the key features of this product is its DIR pin. This pin determines the data flow direction and thus, the I/O enable outputs can be used to disable the device, allowing the data I/Os to be isolated from the bus. This provides additional flexibility in controlling the device operations.

The SN74LVC1T45DCKT is also characterized for operation from -40°C to 85°C. This wide temperature range ensures that the device can function reliably in a variety of environments. The device is available in a variety of packages, including the small-outline transistor (SOT) package, making it suitable for space-constrained applications.

Furthermore, the SN74LVC1T45DCKT is designed to have low power consumption, which is a crucial factor in today's energy-conscious world. This feature makes it an excellent choice for battery-powered devices, as it can help extend battery life.

In summary, the SN74LVC1T45DCKT is a high-performance, versatile, and reliable device from Texas Instruments. With its broad operating voltage range, auto-direction sensing, low power consumption, and wide operating temperature range, it is an excellent choice for a wide variety of applications.

You May Also Be Interested in

Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1212 $50.2980
885+ $0.1136 $100.5360
1,370+ $0.1097 $150.2890
1,965+ $0.1020 $200.4300
2,550+ $0.0982 $250.4100
3,180+ $0.0944 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,130 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess