EN
  • EN
  • DE

TXU0304QPWRQ1

Part No TXU0304QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001186-TXU0304QPWRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Translators, Level Shifters
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Voltage - VCCA 1.08 V ~ 5.5 V
Ultra Librarian 3D Model Ultra Librarian TXU0304QPWRQ1 CAD Model

Description

The TXU0304QPWRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI). This device is part of TI's extensive range of signal chain solutions, specifically tailored for the rigorous demands of the automotive industry. The TXU0304QPWRQ1 is a 4-bit non-inverting level translator that offers bidirectional voltage-level translation with automatic direction sensing.

Key Features

  • Wide Voltage Range: The TXU0304QPWRQ1 supports a wide range of input and output voltage levels, typically from 1.65V to 5.5V, making it suitable for interfacing between low-voltage and high-voltage circuits.
  • Automotive Qualification: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including extended temperature ranges and robustness for harsh environments.
  • Bidirectional Translation: With automatic direction sensing, this level translator can shift seamlessly between high and low voltages in either direction, simplifying design and reducing component count.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for automotive applications where power efficiency is a priority.
  • High-Speed Operation: The TXU0304QPWRQ1 is capable of high-speed operation, ensuring minimal signal delay and supporting fast communication protocols.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry on all pins, safeguarding the device against the effects of static electricity and enhancing system reliability.

Applications

The versatility of the TXU0304QPWRQ1 makes it ideal for a variety of applications within the automotive sector. It is commonly used in infotainment systems, navigation units, and advanced driver-assistance systems (ADAS) where reliable voltage level translation is essential for interfacing different logic levels. Additionally, its robust design makes it suitable for use in powertrain and body electronics, where durability and consistent performance are required.

Package and Availability

This device is available in a compact, lead-free, 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. It is RoHS compliant and is available for order through Texas Instruments' official distributors and sales channels.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8437 $50.6220
145+ $0.6923 $100.3835
225+ $0.6706 $150.8850
310+ $0.6490 $201.1900
400+ $0.6274 $250.9600
535+ $0.5625 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,866 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess