EN
  • EN
  • DE

SN74AVC4T234ZSUR

Part No SN74AVC4T234ZSUR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TXRX 4BIT DUAL 11UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.9V to 3.6V
Voltage - VCCB 0.9V to 3.6V
Output Type Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 11-uCSP (2x1.4)
Win Source Part Number 1099633-SN74AVC4T234ZSUR
Family Name SN74AVC4T234
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T234ZSUR CAD Model

Description

Product Overview: SN74AVC4T234ZSUR by Texas Instruments

The SN74AVC4T234ZSUR is a high-performance, 4-bit dual-supply bus transceiver from Texas Instruments (TI), engineered to deliver seamless data transfer between two asynchronous communication buses. This advanced component is designed for low-voltage bidirectional translation between mixed-voltage systems, making it an ideal choice for multi-voltage digital systems integration.

The device operates with two separate power supply levels, ranging from 1.2V to 3.6V on the A side (VCCA) and 1.65V to 5.5V on the B side (VCCB), which allows for voltage level translation between different logic levels. This versatility makes the SN74AVC4T234ZSUR perfect for interfacing between microprocessors or microcontrollers and peripherals with different voltage requirements.

Key Features

  • Low-Voltage Operation: The SN74AVC4T234ZSUR supports low-voltage data transfer, ensuring compatibility with modern low-power devices.
  • Bidirectional Data Flow: The device allows for bidirectional data flow without the need for a direction control signal, simplifying the design and reducing the pin count.
  • High-Speed Data Transfer: With its optimized design, the transceiver is capable of supporting high-speed data transfer, which is essential for high-performance computing and communication systems.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits that safeguard the transceiver against accidental static discharges.
  • Power-Off Protection: The SN74AVC4T234ZSUR features power-off protection, which prevents any damaging backflow current when the device is powered down.

Applications

Due to its dual-supply voltage capability and bidirectional interface, the SN74AVC4T234ZSUR is suitable for a wide range of applications, including:

  • Level translation for mixed-voltage systems in consumer electronics
  • Interface bridging in multi-voltage platforms such as mobile phones, tablets, and laptops
  • Signal buffering in data communication systems
  • Bus isolation in servers and networking equipment

The SN74AVC4T234ZSUR comes in a compact, surface-mount package, offering a space-saving solution for densely packed PCBs. With its high-speed operation and low-power consumption, this bus transceiver from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and reliability of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6594 $51.2316
34+ $3.0026 $102.0884
52+ $2.9088 $151.2576
72+ $2.8150 $202.6800
92+ $2.7211 $250.3412
123+ $2.4396 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,170 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess