EN
  • EN
  • DE

LT4294IMS#TRPBF

Part No LT4294IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT4294
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT4294IMS#TRPBFDKR, 505-LT4294IMS#TRPBFTR, LT4294IMS#TRPBF-ND, 505-LT4294IMS#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878807-LT4294IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4294IMS#TRPBF CAD Model

Description

Product Overview: LT4294IMS#TRPBF

The LT4294IMS#TRPBF from Analog Devices Inc. is an advanced Power over Ethernet (PoE) interface controller that provides a seamless and efficient solution for power sourcing equipment (PSE) applications. This sophisticated component is designed to facilitate the delivery of power over Ethernet cabling to powered devices (PDs), in accordance with the IEEE 802.3bt standard, also known as PoE++ or 4-Pair PoE. The LT4294IMS#TRPBF is an integral part of modern network infrastructure, enabling the transmission of both data and power over a single Ethernet cable to devices such as wireless access points, IP cameras, and VoIP phones.

Key Features:

  • IEEE 802.3bt Compliance: The device adheres to the latest PoE standard, ensuring compatibility with a wide range of PDs and providing up to 71W of power.
  • Advanced Power Management: It features robust power management capabilities, including programmable classification, under-voltage lockout, and over-current protection, which safeguards both the PSE and PDs from electrical anomalies.
  • High Integration: The LT4294IMS#TRPBF integrates a MOSFET and sense resistor, which minimizes external component count and simplifies design.
  • Thermal Protection: It includes thermal shutdown protection to prevent overheating, ensuring reliable operation under various environmental conditions.
  • Flexible Application: The controller is suitable for a variety of applications, including enterprise networking equipment, industrial automation, and point of sale systems.

Package and Quality:

The LT4294IMS#TRPBF comes in a compact MSOP-12 package, which is optimized for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into printed circuit boards (PCBs). The product is available in a tape and reel packaging format (TRPBF suffix), which is ideal for high-volume production environments. As with all Analog Devices components, the LT4294IMS#TRPBF is manufactured to meet high-quality standards, ensuring performance and reliability for critical networking infrastructure.

Conclusion:

With its robust feature set and adherence to the latest PoE standard, the LT4294IMS#TRPBF is a versatile and reliable choice for designers and engineers looking to incorporate PoE capabilities into their systems. Its high level of integration and advanced protection features make it a valuable component for creating efficient and secure PSE solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess