EN
  • EN
  • DE

PI49FCT32802QEX

Part No PI49FCT32802QEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 133MHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 133 MHz
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI49FCT32802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654782-PI49FCT32802QEX
Ultra Librarian 3D Model Ultra Librarian PI49FCT32802QEX CAD Model

Description

Product Overview: PI49FCT32802QEX

The PI49FCT32802QEX is a high-performance clock buffer from Diodes Incorporated, designed to deliver precise clock distribution and signal conditioning with minimal skew and jitter. This advanced clock buffer is an ideal solution for applications requiring reliable and consistent clock signals across multiple destinations, such as in high-speed computing, networking, and telecommunications equipment.

Key Features

  • Low Skew: The PI49FCT32802QEX offers exceptionally low skew outputs, which ensures that the clock signals are synchronized across all outputs, reducing timing errors in critical applications.
  • Multiple Outputs: With multiple buffered outputs, this device can drive several clock lines simultaneously, providing flexibility and scalability for various system designs.
  • High-Speed Operation: Engineered for high-speed operation, it supports fast edge rates, making it suitable for high-frequency clock distribution.
  • Low Power Consumption: This clock buffer is designed to operate with low power consumption, which is crucial for energy-efficient designs and helps to reduce the overall power budget of the system.
  • Advanced Packaging: The PI49FCT32802QEX comes in advanced packaging options that offer compact footprints and are compatible with standard PCB manufacturing processes.

Applications

The PI49FCT32802QEX is versatile and can be used in a wide range of applications, including but not limited to:

  • Server and workstation motherboards
  • Data centers and storage systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-performance computing clusters

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI49FCT32802QEX is manufactured under strict quality control standards and is designed to meet the rigorous demands of the industry. Its reliability is further ensured through comprehensive testing and validation processes.

In summary, the PI49FCT32802QEX from Diodes Incorporated is a robust and efficient solution for clock distribution needs in high-speed digital systems. Its low-skew, multiple output capabilities, and low power consumption make it a highly desirable component for engineers and designers looking to optimize their system's performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $10.8258
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5964 $63.8560
90+ $1.3100 $117.9000
140+ $1.2690 $177.6600
190+ $1.2282 $233.3580
245+ $1.1871 $290.8395
330+ $1.0644 $351.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess