EN
  • EN
  • DE

SY89875UMG

Part No SY89875UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Input CML, HSTL, LVDS, LVPECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY89875
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263231-SY89875UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89875UMG CAD Model

Description

Product Overview: SY89875UMG from Microchip Technology

The SY89875UMG is a state-of-the-art precision clock distribution device from Microchip Technology, designed to meet the demanding requirements of today's high-speed digital systems. This advanced product ensures reliable and accurate clock distribution, which is critical for maintaining data integrity and synchronization across various components in complex electronic systems.

Key Features

  • High-Speed Performance: The SY89875UMG offers exceptional performance with very low skew and jitter characteristics, making it suitable for applications that require high-speed data processing and timing accuracy.
  • Flexible Outputs: Equipped with multiple configurable outputs, this device can be tailored to support various logic levels, enabling it to interface seamlessly with a wide range of digital ICs and systems.
  • Power Efficiency: Designed with power efficiency in mind, the SY89875UMG minimizes power consumption, which is crucial for thermal management and long-term reliability in dense electronic designs.
  • Robust Design: The device is built to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to voltage variations and noise, ensuring consistent performance under varying conditions.

Applications

The SY89875UMG is ideal for a multitude of applications where precise clock distribution is paramount. It is particularly well-suited for:

  • Data Centers and Networking Equipment
  • High-Performance Computing Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Industrial Control Systems

Technical Specifications

The SY89875UMG is equipped with advanced technical specifications that ensure it meets the rigorous standards required for high-speed digital applications:

  • Low Skew: Ensures that clock signals are distributed with minimal timing variance.
  • Low Jitter: Reduces timing uncertainty, enhancing overall system stability and performance.
  • Wide Operating Temperature Range: Guarantees operation in diverse environmental conditions.

For designers and engineers looking for a reliable and efficient solution for clock distribution challenges, the SY89875UMG from Microchip Technology represents a robust choice that delivers both performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Lowest to $1.6078

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4298 $51.4384
19+ $5.2758 $100.2402
30+ $5.1109 $153.3270
41+ $4.9460 $202.7860
53+ $4.7812 $253.4036
70+ $4.2866 $300.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,382 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess