EN
  • EN
  • DE

LTC2153CUJ-14#TRPBF

Part No LTC2153CUJ-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT DUAL 310MSPS 40QFN / 1-Channel Single ADC Pipelined 310Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 310M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782351-LTC2153CUJ-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2153
Introduction Date October 14, 2011
ECCN 3A001.a.5.a.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2153CUJ-14#TRPBF CAD Model

Description

The LTC2153CUJ-14#TRPBF is a state-of-the-art high-speed analog-to-digital converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications that require high data acquisition rates and precision. This ADC is an ideal choice for advanced digital signal processing, wireless communication, medical imaging, and high-end instrumentation.

With a 14-bit resolution and a sampling rate of up to 250Msps, the LTC2153CUJ-14#TRPBF provides the accuracy and speed necessary to handle the most demanding signal processing tasks. The device operates on a single 1.8V supply, minimizing power consumption and making it suitable for portable and battery-powered applications.

Key Features:

  • High Resolution: 14-bit resolution ensures detailed signal representation, capturing the nuances of the input signal with high fidelity.
  • High Sample Rate: With a sample rate of up to 250Msps, this ADC can keep up with fast-changing signals, making it perfect for high-speed data acquisition systems.
  • Low Power Consumption: Designed for efficiency, it operates on a 1.8V supply, which helps reduce overall system power usage.
  • Flexible Interface: The device features a CMOS or LVDS output interface, providing versatility in system design and ensuring compatibility with a wide range of digital systems.
  • Small Form Factor: Housed in a compact QFN package, the LTC2153CUJ-14#TRPBF saves valuable board space and is suitable for space-constrained applications.

The LTC2153CUJ-14#TRPBF also incorporates advanced features such as a flexible digital output randomizer to reduce digital feedback, as well as an optional clock duty cycle stabilizer to maintain performance across a wide range of clock duty cycles. This makes the ADC robust and reliable, even in environments with variable conditions.

Whether you are designing a high-speed communication system, a precise medical imaging device, or any other application requiring high-resolution and fast data conversion, the LTC2153CUJ-14#TRPBF from Linear Technology is a superb choice that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess