EN
  • EN
  • DE

NCP1653GEVB

Part No NCP1653GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Bulk
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part NCP1653
Supplied Contents Board(s)
Base Product Number NCP1653
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names NCP1653GEVBOS
Standard Package 1
Win Source Part Number 1081815-NCP1653GEVB
Ultra Librarian 3D Model Ultra Librarian NCP1653GEVB CAD Model

Description

The ON Semiconductor NCP1653GEVB Evaluation Board is a high-performance tool designed to showcase the capabilities of the NCP1653 Power Factor Correction (PFC) controller IC. This evaluation board is an excellent resource for engineers and developers looking to understand and implement advanced PFC solutions in their applications. The NCP1653GEVB is specifically tailored for AC-DC converters and enables efficient power conversion with reduced harmonic distortion, making it ideal for a wide range of power supply systems.

Key Features

  • Integrated PFC Controller: The board comes equipped with the NCP1653 PFC controller, which is designed to operate in Continuous Conduction Mode (CCM), providing high power factor and low THD across a wide range of load conditions.
  • Flexible Input Voltage Range: It supports a universal input voltage range, making it suitable for applications worldwide, without the need for manual voltage adjustments.
  • Robust Design: The evaluation board is built to handle high power levels and is designed with protection features against overvoltage, undervoltage, overcurrent, and overtemperature conditions.
  • High Efficiency: The PFC controller IC enables the board to achieve high efficiency levels, which is critical in reducing energy consumption and heat generation in electronic systems.
  • Easy to Use: With all necessary components pre-installed and a user-friendly interface, the NCP1653GEVB allows for quick setup and easy experimentation.

Applications

The NCP1653GEVB is versatile and can be used in various applications that require efficient power management, including:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Television and Monitors
  • Telecom Power Supplies
  • Industrial Power Systems

With its advanced features and robust design, the ON Semiconductor NCP1653GEVB Evaluation Board is an invaluable tool for developers looking to enhance the performance and efficiency of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess