EN
  • EN
  • DE

MT48FNX

Part No MT48FNX
Manufacturer Switchcraft Inc.
Catalog Patchbay, Jack Panels
Description CONN PATCHBAY 48JACKS 1.75"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panels
Mfr Switchcraft Inc.
Series MT48/52K
Package Bulk
Product Status Active
Type Telephone Jack Panel
Connector Type 1/4" Phone Jack
Number of Positions 48
Number of Rows 2
Termination Style Solder
Base Product Number MT48FN
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9150
Win Source Part Number 928378-MT48FNX
Ultra Librarian 3D Model Ultra Librarian MT48FNX CAD Model

Description

The Switchcraft Inc. 928378-MT48FN is an active telephone jack panel designed for patchbay and jack panel applications.

  • Positions: 48
  • Termination Style: solder
  • Jack Size: 1/4"
  • Rows: 2
  • Package: bulk
  • Quantity: 1 piece

You May Also Be Interested in

Switchcraft Inc.
CONN PATCHBAY 96TT JACKS FULL
Need more? Email Us
Neutrik
NPPA-TT-S-P Fiber Optic Connecto
Need more? Email Us
Neutrik
NPPA-TT-S-FN Fiber Optic Connect
Need more? Email Us
Panduit Corp
PUNCHDOWN PATCH PANEL KIT, CAT 5
Need more? Email Us
Neutrik
NPPA-TT-PT-FN Fiber Optic Connec
Need more? Email Us
Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
TE Connectivity
CONN PANEL ASSY 24PORT RJ45 /
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 48JACKS 1.75"
Need more? Email Us
Neutrik
NPPA-TT-PT Fiber Optic Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess