EN
  • EN
  • DE

UCC2751D

Part No UCC2751D
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC 1 LINE RING GEN CONTR 16-SOIC / Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Ring Generator Controller
Number of Circuits 1
Operating Supply Voltage 12V
Operating Supply Current 1mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Includes Primary Current Limiting, Secondary (AC) Current Limiting
Win Source Part Number 798692-UCC2751D
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2751
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2751D CAD Model

Description

The UCC2751D from Texas Instruments is a robust and high-speed gate driver designed to drive power MOSFETs and IGBTs with efficiency and precision. This driver IC is capable of delivering high peak current pulses to ensure fast and reliable switching of power devices, making it an ideal choice for a wide range of applications including motor control, power supply modules, and inverter circuits.

Key Features

  • Output Drive Capability: The UCC2751D can provide peak output currents of ±4 A, enabling it to drive large capacitive loads with minimal delay and switching losses.
  • Wide Supply Voltage Range: This gate driver operates over a supply voltage range of 4.5 V to 18 V, offering flexibility in various application designs.
  • Dual Output Configuration: It features both inverting and non-inverting outputs, allowing designers to choose the appropriate configuration for their circuit topology.
  • Fast Propagation Delays: With propagation delays typically under 25 ns, the UCC2751D ensures high-speed operation and improved overall system performance.
  • Robustness: The device includes features like negative voltage handling capability on the output down to -2 V, which enhances the robustness of the driver under extreme switching conditions.
  • Input Logic Flexibility: Compatible with TTL and CMOS input logic levels, the UCC2751D can interface with a variety of control ICs and microcontrollers without additional level-shifting circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers

The UCC2751D comes in an 8-pin SOIC package, offering a compact solution that is easy to integrate into space-constrained designs. With its advanced features and Texas Instruments' reputation for quality and reliability, the UCC2751D is an excellent choice for designers looking to optimize the performance and efficiency of their power management systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess