Products specifications

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 997203-LE75181CBSCT
Ultra Librarian 3D Model Ultra Librarian LE75181CBSCT CAD Model

Description

Microchip Technology's LE75181CBSCT: A Cutting-Edge Low Power Synchronous SRAM

Discover the LE75181CBSCT, a state-of-the-art Low Power Synchronous SRAM designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced memory component is part of Microchip's commitment to providing high-performance and energy-efficient memory solutions for a wide range of applications.

Key Features of the LE75181CBSCT:

  • Capacity: The LE75181CBSCT offers a generous memory capacity, making it suitable for applications requiring efficient data storage and retrieval without compromising on space.
  • Speed: Boasting high-speed access times, this SRAM is an excellent choice for applications where quick memory access is crucial, such as real-time computing and high-speed data acquisition.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE75181CBSCT consumes minimal power, which is essential for battery-powered and energy-sensitive applications.
  • Interface: The device features a synchronous interface, which ensures precise timing and improved data transfer rates compared to asynchronous memory counterparts.
  • Reliability: Microchip Technology's stringent quality standards mean that the LE75181CBSCT is a reliable component for critical and demanding applications.

Applications:

The versatility of the LE75181CBSCT makes it suitable for a variety of applications, including:

  • Embedded systems
  • Networking and telecommunications
  • Industrial control and automation
  • Automotive electronics
  • Consumer electronics

Technical Specifications:

The technical specifications of the LE75181CBSCT include a standard operating temperature range, compatibility with various microcontrollers and processors, and adherence to industry standards for synchronous SRAMs.

Conclusion:

The Microchip Technology LE75181CBSCT Low Power Synchronous SRAM is an ideal solution for designers looking for a high-performance, energy-efficient memory component. Its robust feature set ensures that it can meet the needs of a wide array of applications, from simple consumer devices to complex industrial systems. By choosing the LE75181CBSCT, you are selecting a product backed by Microchip Technology's reputation for quality, reliability, and innovation.

You May Also Be Interested in

Microsemi Corporation
Lowest to $63.0631
ECAD model for MT8941BPR1
Infineon Technologies
IC CODEC W/TRANSCEIVER MQFP-64 / ISDN S/T HDLC 1-Line 192Kbps 3.3V/5V 64-Pin MQFP
Need more? Email Us
ECAD model for PSB 21382 H V1.3
Microsemi Corporation
IC HDLC PROTOCOL CTLR 28DIP
Lowest to $15.2443
ECAD model for MT8952BE
Microsemi Corporation
IC RECEIVER DTMF 20SSOP
Lowest to $6.3606
ECAD model for MT8870DN
Microsemi Corporation
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $69.2866
ECAD model for MT9122APR
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E43AS
Microsemi Corporation
IC DGTL SWITCH 2048X2048 100MQFP
Need more? Email Us
ECAD model for MT90823AL
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E41AS
Inphi Corporation
IC OPT TRANSPORT PROC 868-TBGA
Lowest to $215.6004
ECAD model for SSIXF30011-875263

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0546 $58.0374
45+ $2.5063 $112.7835
70+ $2.4279 $169.9530
96+ $2.3496 $225.5616
124+ $2.2714 $281.6536
165+ $2.0364 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 697 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention