EN
  • EN
  • DE

TTP96ASFNX

Part No TTP96ASFNX
Manufacturer Switchcraft Inc.
Catalog Patchbay, Jack Panels
Description CONN PATCHBAY 96TT JACKS FULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Patchbay, Jack Panels
Mfr Switchcraft Inc.
Series TT96
Package Bulk
Type Audio Jack Panel
Connector Type 0.173" Phone Jack
Number of Positions 96
Number of Rows 2
Termination Style Solder
Base Product Number TTP96A
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9150
Standard Package 1 pcs
Win Source Part Number 1383392-TTP96ASFNX
Ultra Librarian 3D Model Ultra Librarian TTP96ASFNX CAD Model

Description

The TTP96ASFNX is an audio jack panel from Switchcraft Inc.

  • Series: TT96
  • Number of Positions: 96
  • Termination Style: Solder
  • Connector Type: 0.173" Phone Jack
  • Package: Bulk
  • Standard Package: 1 pcs
  • Type: Patchbay, Rack

You May Also Be Interested in

Neutrik
NPPA-TT-E90 Fiber Optic Connecto
Need more? Email Us
Belden Inc.
10GX KCONN ANG.COUPLER PP 24
Need more? Email Us
Neutrik
NPPA-TT-PT-I Fiber Optic Connect
Need more? Email Us
Panduit Corp
MINI COM 48 PORT FLUSH MOUNT ANG
Need more? Email Us
Neutrik
NPP-TB Fiber Optic Connectors
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Panduit Corp
PATCH PANEL, 12 PORT, BLACK
Need more? Email Us
Neutrik
NPPA-TT-S-P Fiber Optic Connecto
Need more? Email Us
Neutrik
NYS-SPCR Fiber Optic Connectors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess