EN
  • EN
  • DE
  • IT

DPKA485E88TG

Part No DPKA485E88TG
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description PUNCHDOWN PATCH PANEL KIT, CAT 5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panels
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Type Patch Panel, Cat5
Connector Type RJ45 Jack
Number of Positions 48
Number of Rows 2
Termination Style Punch Down
Base Product Number DPKA485
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1067063-DPKA485E88TG
Ultra Librarian 3D Model Ultra Librarian DPKA485E88TG CAD Model

Description

The DPKA485E88TG is a patch panel from Panduit Corp.

  • It is designed for use with: boxes, enclosures, and racks
  • This bulk package includes: 1 piece of the DPKA485E88TG
  • The DPKA485E88TG is: a patch panel for Cat5 connections and has 48 positions
  • It features: a punch down termination style and uses RJ45 jacks
  • The DPKA485E88TG has: 2 rows and is part of the DPKA485 series
  • Please note: that this product is currently obsolete and may not be readily available for purchase

You May Also Be Interested in

Panduit Corp
MINI COM 48-PORT MODULAR ANGLED
Need more? Email Us
Panduit Corp
PATCH PANEL 48 PORT 2 ROW ANGLED
Need more? Email Us
Neutrik
NYS-SPCR1 Fiber Optic Connectors
Need more? Email Us
Tripp Lite
PANEL PATCH CAT5E 48 PORT RACK
Need more? Email Us
Panduit Corp
DATAPATCH 24-PORT CATEGORY 5E PU
Need more? Email Us
Panduit Corp
PATCH PANEL 24-PORT
Need more? Email Us
Neutrik
NPPA-TT-S-I Fiber Optic Connecto
Need more? Email Us
Panduit Corp
MINI COM 48 PORT FLUSH MOUNT ANG
Need more? Email Us
Neutrik
NZPF1RU Fiber Optic Connectors
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess