EN
  • EN
  • DE

DPA245E88TGY

Part No DPA245E88TGY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description PATCH PANEL 24-PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Patch Panel, Cat5
Connector Type RJ45 Jack
Number of Positions 24
Number of Rows 1
Termination Style Punch Down
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631816-DPA245E88TGY
Ultra Librarian 3D Model Ultra Librarian DPA245E88TGY CAD Model

Description

N

You May Also Be Interested in

Neutrik
NPPA-TT-S-P Fiber Optic Connecto
Need more? Email Us
Panduit Corp
PATCH PANEL, 12 PORT, BLACK
Need more? Email Us
Neutrik
NPPA-TT-S-FN Fiber Optic Connect
Need more? Email Us
Neutrik
NPP-TB Fiber Optic Connectors
Need more? Email Us
Panduit Corp
UNLOADED PANEL ACCEPTS UP TO SIX
Need more? Email Us
Neutrik
NPPA-TT-PT-I Fiber Optic Connect
Need more? Email Us
Panduit Corp
MINI COM 48 PORT FLUSH MOUNT ANG
Need more? Email Us
Neutrik
NPPA-TT-E90 Fiber Optic Connecto
Need more? Email Us
Neutrik
NPPA-TT-PT-HNT Fiber Optic Conne
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess