EN
  • EN
  • DE

CPPLA48WBLY

Part No CPPLA48WBLY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description MINI COM 48-PORT MODULAR ANGLED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Modular Panel
Number of Positions 48
Number of Rows 2
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571434-CPPLA48WBLY
Ultra Librarian 3D Model Ultra Librarian CPPLA48WBLY CAD Model

Description

N

You May Also Be Interested in

Neutrik
NPPA-TT-E90 Fiber Optic Connecto
Need more? Email Us
Neutrik
NPPA-TT-S-P Fiber Optic Connecto
Need more? Email Us
TE Connectivity
CONN PANEL ASSY 24PORT RJ45 /
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Neutrik
NPP-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPP-TB-HN Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-PT-HNT Fiber Optic Conne
Need more? Email Us
Panduit Corp
UNLOADED PANEL ACCEPTS UP TO SIX
Need more? Email Us
Panduit Corp
PATCH PANEL, 12 PORT, BLACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess