EN
  • EN
  • DE
  • IT

MIPP-04-000

Part No MIPP-04-000
Manufacturer Belden Inc.
Catalog Patchbay, Jack Panels
Description MOD IND PATCH PANEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Patchbay, Jack Panels
Mfr Belden Inc.
Package Bulk
Product Status Obsolete
Base Product Number MIPP
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1078871-MIPP-04-000
Ultra Librarian 3D Model Ultra Librarian MIPP-04-000 CAD Model

Description

The MIPP-04-000 is a patchbay jack panel designed for organizing and connecting various audio and video equipment.

  • Function: provides a convenient and efficient solution for managing multiple connections in a professional audio or video setup
  • Package: bulk
  • Sold: individually
  • Status: obsolete
  • Performance: offers reliable performance and durability
  • Manufacturer: Belden Inc.
  • Suitable for: a wide range of applications, including recording studios, live sound setups, and broadcast facilities

You May Also Be Interested in

Panduit Corp
PUNCHDOWN PATCH PANEL, CAT 6A, A
Need more? Email Us
Panduit Corp
PATCH PANEL 24-PORT
Need more? Email Us
Switchcraft Inc.
CONN PATCHBAY 3.5\
Need more? Email Us
Switchcraft Inc.
PATCHBAY 26JACK HD TERMINATED
Need more? Email Us
Panduit Corp
PATCH PANEL, 48 PORT, MODULAR AN
Need more? Email Us
Neutrik
NPPA-TT-S-I Fiber Optic Connecto
Need more? Email Us
Panduit Corp
DATAPATCH 48-PORT CATEGORY 5E PU
Need more? Email Us
Panduit Corp
MINI COM 48 PORT FLUSH MOUNT ANG
Need more? Email Us
Tripp Lite
PANEL PATCH CAT5E 48 PORT RACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess