EN
  • EN
  • DE

N052-048

Part No N052-048
Manufacturer Tripp Lite
Catalog Patchbay, Jack Panels
Description PANEL PATCH CAT5E 48 PORT RACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Patch Panel, Cat5
Connector Type RJ45
Number of Positions 48
Number of Rows 2
Termination Style Punch Down
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632029-N052-048
Ultra Librarian 3D Model Ultra Librarian N052-048 CAD Model

Description

N

You May Also Be Interested in

Neutrik
NYS-SPCR1 Fiber Optic Connectors
Need more? Email Us
Panduit Corp
MINI COM 48-PORT MODULAR ANGLED
Need more? Email Us
Panduit Corp
DATAPATCH 48-PORT CATEGORY 5E PU
Need more? Email Us
Cinch Connectivity Solutions
32-HOLE INSULATED PANEL
Need more? Email Us
Panduit Corp
PATCH PANEL 24-PORT
Need more? Email Us
Panduit Corp
MINI COM 48 PORT FLUSH MOUNT ANG
Need more? Email Us
Panduit Corp
DATAPATCH 48-PORT CATEGORY 6A PU
Need more? Email Us
Panduit Corp
PATCH PANEL 48 PORT 2 ROW ANGLED
Need more? Email Us
Panduit Corp
DATAPATCH 24-PORT CATEGORY 5E PU
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess