EN
  • EN
  • DE

CPPA48HDEWBL

Part No CPPA48HDEWBL
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description PATCH PANEL, 48 PORT, MODULAR AN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Modular Panel
Number of Positions 48
Number of Rows 1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571432-CPPA48HDEWBL
Ultra Librarian 3D Model Ultra Librarian CPPA48HDEWBL CAD Model

Description

N

You May Also Be Interested in

Neutrik
NPPA-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPP-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-PT-I Fiber Optic Connect
Need more? Email Us
Belden Inc.
10GX KCONN ANG.COUPLER PP 24
Need more? Email Us
Belden Inc.
MOD IND PATCH PANEL
Need more? Email Us
Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Panduit Corp
PATCH PANEL, 12 PORT, BLACK
Need more? Email Us
Neutrik
NPPA-TT-SD25 Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-PT Fiber Optic Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess