Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose Special Purpose DC/DC, LNB
Outputs and Type 2, Non-Isolated
Voltage - Input 8V ~ 16V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LNBH26
Base Product Number STEVAL
Other Names 497-14505
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284300-STEVAL-CBL012V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBL012V1 CAD Model

Description

STEVAL-CBL012V1 - STMicroelectronics Product Overview

The STEVAL-CBL012V1 from STMicroelectronics is a product designed to showcase the capabilities and features of ST's cable and battery management systems. This evaluation board is a testament to ST's commitment to providing innovative solutions for managing power in a variety of electronic applications.

Key Features

  • Advanced Cable Management: The STEVAL-CBL012V1 is equipped with sophisticated algorithms and hardware to manage the power delivery through cables, ensuring efficiency and safety.
  • High-Efficiency Battery Charging: This board supports fast and efficient charging protocols, making it ideal for applications requiring quick energy replenishment without compromising battery life.
  • Multiple Protection Features: It includes over-voltage, under-voltage, over-current, and thermal protection to safeguard the system and battery during operation.
  • Flexible Power Configuration: The evaluation board allows for various power configurations, enabling it to be used with different battery types and sizes.
  • Easy-to-Use Interface: With user-friendly connectors and interfaces, the STEVAL-CBL012V1 can be easily integrated into existing systems for testing and development purposes.

Applications

The STEVAL-CBL012V1 is versatile and can be used in a multitude of applications, including:

  • Portable consumer devices
  • Smart home and IoT devices
  • Handheld medical equipment
  • Industrial monitoring and control systems

Technical Specifications

The evaluation board boasts a range of technical specifications designed to meet the needs of modern electronic devices:

  • Input Voltage Range: Suitable for various power sources
  • Output Voltage Regulation: Ensures stable power delivery to the load
  • Communication Interfaces: Includes interfaces like I2C for easy integration with microcontrollers and other digital systems
  • Compact Size: The board's small form factor makes it easy to include in portable devices without adding excessive bulk.

With the STEVAL-CBL012V1, engineers and developers can evaluate ST's power management solutions in a real-world setting, enabling them to create more efficient, reliable, and user-friendly electronic products.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU
Analog Devices Inc.
EVAL BOARD BUCK REG LTM4627 / LTM4627 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1668B-A
Analog Devices Inc.
EVAL BOARD BUCK REG LTC3375 / LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1921A
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Analog Devices Inc.
DEMO BOARD FOR LTC3895EFE / LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2117A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention