EN
  • EN
  • DE

DC2084A

Part No DC2084A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3884EUK/LTC3874EUFD DEMO BOAR  /  LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1V
Current - Output 240A
Voltage - Input 10V ~ 14V
Regulator Topology Buck
Frequency - Switching 425kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3884
Base Product Number DC2084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC2084A
Standard Package 1
Win Source Part Number 1161078-DC2084A
Ultra Librarian 3D Model Ultra Librarian DC2084A CAD Model

Description

Introducing the DC2084A Demonstration Board from Analog Devices Inc.

The DC2084A is a state-of-the-art demonstration board from Analog Devices Inc., a leading company in the field of high-performance analog technology. This board showcases the capabilities of the LTC®2387-18, an 18-bit, 15Msps, low noise SAR ADC with exceptional performance and versatility. Designed for precision applications, the DC2084A is an essential tool for engineers and developers seeking to evaluate the functionalities of the LTC2387-18 in their own system designs.

Key Features of the DC2084A

  • High-Resolution ADC: The board features the LTC2387-18, which is an ultra-high precision 18-bit SAR ADC, providing a high sampling rate of up to 15Msps. This makes it ideal for demanding applications that require accurate and fast data acquisition.
  • Low Noise Performance: The LTC2387-18 is designed to minimize noise, ensuring clean and reliable data conversion, which is critical for high-precision measurements.
  • Flexible Input Range: Users can benefit from a wide input range, thanks to the ADC’s fully differential input, which is designed to handle ±10.24V.
  • Easy-to-Use Interface: The demonstration board includes an easy-to-use digital interface that supports CMOS and LVDS output drivers, making it compatible with a wide range of microcontrollers and digital signal processors.
  • Comprehensive Evaluation: The DC2084A comes with the necessary software for comprehensive evaluation. It allows users to collect and analyze data, providing a deep insight into the ADC's performance in various conditions and configurations.

Applications

The DC2084A is suitable for a wide array of applications that require high accuracy and fast data acquisition, such as:

  • Medical Imaging
  • High-Speed Data Acquisition Systems
  • Instrumentation
  • Automated Test Equipment
  • Communications Systems

With its robust design and powerful features, the DC2084A demonstration board from Analog Devices Inc. is an invaluable asset for any professional involved in the development of advanced electronic systems. Whether you are working in R&D, product development, or academic research, the DC2084A provides a reliable and efficient platform for testing and validating the performance of the LTC2387-18 ADC.

Experience the precision and speed of Analog Devices technology with the DC2084A demonstration board, and take your project to the next level of performance and reliability.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess