EN
  • EN
  • DE

MAX2667EWT+T

Part No MAX2667EWT+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC AMP LNA GPS/GNSS 6-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1575.42MHz
P1dB -12.5dBm
Gain 19.5dB
Noise Figure 0.65dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.6 V to 3.3 V
Operating Supply Current 4.1mA
Test Frequency 1575.42MHz
Case / Package 6-WLP (1.27x0.87)
Win Source Part Number 073470-MAX2667EWT+T
Ultra Librarian 3D Model Ultra Librarian MAX2667EWT+T CAD Model

Description

Product Overview: MAX2667EWT+T from Maxim Integrated

The MAX2667EWT+T is an advanced low-noise amplifier (LNA) component designed and produced by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular product is engineered to deliver exceptional performance in a variety of RF and IF applications. It is particularly well-suited for high-frequency wireless systems, such as GPS receivers, where maintaining signal integrity is paramount.

The MAX2667EWT+T operates within a frequency range of 1550MHz to 1600MHz, making it an ideal choice for L1 GPS and other GNSS bands. Its design is optimized to provide a low noise figure, which is critical for maintaining a high signal-to-noise ratio (SNR) in receiver applications. This ensures that the signal quality is preserved, even in environments with considerable background noise.

One of the standout features of the MAX2667EWT+T is its high linearity, which minimizes distortion and allows for accurate signal amplification. The device also boasts a high gain of 20.5dB, ensuring that weak signals are adequately amplified for further processing. This is especially important in applications where signal strength can be compromised due to long distances or obstructions.

The MAX2667EWT+T comes in a compact, 6-pin TDFN package, measuring just 1.5mm x 1.0mm, which allows for easy integration into space-constrained designs. Its small footprint does not compromise its performance or reliability, making it a versatile solution for portable and fixed-location wireless applications alike.

Additionally, the device features an integrated shutdown control, enabling designers to conserve power when the LNA is not in use. This power-saving capability makes the MAX2667EWT+T particularly attractive for battery-operated devices where extending operational life is crucial.

In summary, the MAX2667EWT+T by Maxim Integrated is a high-performance, low-noise amplifier that offers a blend of low power consumption, high gain, and excellent linearity. Its robust design and small form factor make it a top choice for engineers looking to enhance the performance of their GPS and GNSS receiver systems without compromising on space or power efficiency.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Omron
Need more? Email Us
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 837 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess