EN
  • EN
  • DE

MAX8893CEWV+T

Part No MAX8893CEWV+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Applications Portable Equipment
Supply Current 160μA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-WFBGA, WLBGA
Supplier Device Package 30-WLP (3.03x2.52)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 215580-MAX8893CEWV+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8893CEWV+T CAD Model

Description

Maxim Integrated's MAX8893CEWV+T: Power Management IC

The MAX8893CEWV+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed to deliver high performance and reliability for modern electronic devices. This component is specifically engineered to provide efficient power regulation, ensuring that your device operates optimally under various conditions.

Key Features

  • Multiple Output Regulators: The MAX8893CEWV+T includes multiple output regulators, which can supply different voltages to various parts of your electronic system, thereby optimizing power distribution and efficiency.
  • High-Efficiency Operation: This PMIC is designed for high-efficiency operation, which helps in extending battery life for portable devices and reduces heat generation, improving overall system stability.
  • Low Quiescent Current: The device boasts a low quiescent current that minimizes power consumption when the device is in standby mode, contributing to longer battery life.
  • Thermal Protection: Built-in thermal protection features prevent the device from overheating, ensuring safe operation and preserving the longevity of the product.
  • Small Footprint: The compact form factor of the MAX8893CEWV+T makes it an ideal choice for space-constrained applications, allowing designers to maintain a small device size without compromising on power capabilities.

Applications

The versatile nature of the MAX8893CEWV+T makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • GPS units
  • Digital cameras
  • Other battery-powered consumer electronics

Technical Specifications

The MAX8893CEWV+T operates over a wide input voltage range and provides multiple regulated outputs with high accuracy. The device is available in a lead-free, RoHS-compliant package, making it an environmentally friendly choice for manufacturers committed to reducing hazardous substances in their products.

Conclusion

Maxim Integrated's MAX8893CEWV+T is an exceptional power management solution that combines efficiency, compactness, and advanced features to meet the needs of today's sophisticated electronic devices. With its robust design and comprehensive protection mechanisms, it stands out as a reliable and high-quality component for any power-sensitive application.

You May Also Be Interested in

Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Omron
Lowest to $1.0478
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Omron
Need more? Email Us
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess