EN
  • EN
  • DE

THS9000DRWR

Part No THS9000DRWR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description 50 MHz to 400 MHz CASCADEABLE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Frequency 50MHz ~ 400MHz
P1dB 20.6dBm (114.8mW)
Gain 15.9dB
Noise Figure 4dB
RF Type Cellular, CDMA, TDMA, PCS
Operating Supply Voltage 5.5V
Operating Supply Current 100mA
Test Frequency 350MHz
Package 6-VDFN Exposed Pad
Manufacturer Package 6-VSON (2x2)
Win Source Part Number 1267273-THS9000DRWR
Manufacturer Homepage www.ti.com
Family Name THS9000
Introduction Date April 03, 2006
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS9000DRWR CAD Model

Description

The THS9000DRWR is a state-of-the-art integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to a wide range of applications, including industrial, communication, healthcare, and consumer electronics.

Key Features

  • High Precision: The THS9000DRWR offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, making it ideal for portable and battery-powered applications.
  • Wide Bandwidth: It features a wide bandwidth which ensures high-speed performance and quick response times, essential for modern electronic devices.
  • Durable: Manufactured to the highest quality standards, the THS9000DRWR is built to withstand harsh environments and provide long-term reliability.
  • Compact Size: Its small footprint allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the THS9000DRWR makes it suitable for a variety of applications:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio and video processing
  • Wireless communication infrastructure
  • Medical imaging devices

Technical Specifications

The THS9000DRWR boasts impressive technical specifications that ensure top-notch performance:

  • Operating Temperature Range: Specified over a wide range to ensure functionality in diverse environments.
  • Package: Delivered in a compact, surface-mount package that is easy to integrate into various designs.
  • Quality Assurance: Texas Instruments' commitment to quality means that each unit is rigorously tested to meet industry standards.

Whether you're designing a sophisticated industrial system or an innovative consumer product, the THS9000DRWR from Texas Instruments is an excellent choice for your electronic component needs. Its blend of performance, efficiency, and reliability makes it a cornerstone for any high-quality electronic design.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
NXP / Nexperia
BGU8823
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8061 $50.5098
44+ $2.3025 $101.3100
68+ $2.2305 $151.6740
93+ $2.1586 $200.7498
120+ $2.0866 $250.3920
161+ $1.8708 $301.1988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess