EN
  • EN
  • DE

MAX2180ETG+T

Part No MAX2180ETG+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Maxim Integrated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 148kHz ~ 30MHz, 65MHz ~ 162.5MHz
P1dB -
Gain 30dB
Noise Figure 3.7dB
RF Type AM, FM
Voltage - Supply 8V ~ 24V
Current - Supply 78mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX218
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500 pcs
Win Source Part Number 1382764-MAX2180ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX2180ETG+T CAD Model

Description

MAX2180ETG+T - Low-Noise Amplifier by Maxim Integrated

The MAX2180ETG+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to optimize signal reception in a variety of applications. This versatile component is particularly well-suited for automotive remote keyless entry (RKE), garage door openers, and tire pressure monitoring systems (TPMS), where reliable signal amplification is critical for performance and safety.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Low Noise Figure: With an exceptionally low noise figure, the MAX2180ETG+T ensures a clean amplification of the received signal, which is crucial for maintaining signal integrity.
  • High Gain: It offers a high gain level, which enhances the overall sensitivity of the system, allowing for better reception of weak signals.
  • Power Efficiency: The device is designed for low power consumption, which is essential for battery-operated devices where power efficiency is a priority.
  • Adjustable Biasing: Users can adjust the biasing to optimize the amplifier's performance for specific applications.
  • Robust Design: The MAX2180ETG+T is built to withstand the harsh conditions often encountered in automotive and industrial environments.
  • Small Footprint: Housed in a compact 24-pin TQFN package, this LNA saves valuable board space in densely packed electronic systems.

Applications

The MAX2180ETG+T is ideal for a range of applications beyond automotive systems. It can be used in wireless security systems, industrial remote controls, and any other RF system that requires a high-quality, low-noise signal amplification. Its robustness and efficiency make it a go-to choice for designers looking to improve the performance and reliability of their wireless communication systems.

Conclusion

Maxim Integrated's MAX2180ETG+T stands out as a versatile and efficient solution for low-noise signal amplification needs. Its combination of high gain, low noise figure, and power efficiency, packaged in a small form factor, makes it an excellent choice for designers aiming to enhance the performance of their RF communication systems without compromising on space or power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess