EN
  • EN
  • DE

HMC382LP3E

Part No HMC382LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series *
Package Bulk
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Standard Package 36 pcs
Win Source Part Number 1382255-HMC382LP3E
Ultra Librarian 3D Model Ultra Librarian HMC382LP3E CAD Model

Description

The HMC382LP3E is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is engineered to offer exceptional RF (Radio Frequency) characteristics, making it an ideal choice for a wide range of applications in telecommunications, aerospace, and defense industries.

Key Features

  • Frequency Range: The HMC382LP3E operates over a broad frequency range from DC to 20 GHz, providing versatile use in various RF and microwave applications.
  • Gain: It delivers a high gain of 13 dB, which is beneficial for signal amplification in complex signal chains.
  • Output Power: The device offers an output power of +17 dBm at 1 dB compression point, ensuring strong signal transmission with minimal distortion.
  • Power Supply: It operates with a single positive supply voltage, simplifying the power supply design and integration into various systems.
  • Package: Housed in a compact 3x3 mm surface-mount leadless package (LP3E), the HMC382LP3E is suitable for space-constrained applications and offers a reduction in footprint for system designs.

Applications

The HMC382LP3E is versatile and can be used in several applications, including:

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military & Space
  • Point-to-Point and Point-to-Multipoint Radios

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance. The HMC382LP3E is no exception, featuring robust thermal performance and reliability. It is designed to meet the stringent requirements of the most demanding environments, ensuring consistent performance and longevity.

Conclusion

The HMC382LP3E from Analog Devices Inc. represents a blend of cutting-edge technology with practical design considerations. Its impressive frequency range, high gain, and output power make it a powerful component for amplifying RF signals. Whether for commercial telecommunications or high-stakes military applications, the HMC382LP3E is engineered to deliver reliable and superior performance.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess