EN
  • EN
  • DE

HMC1058

Part No HMC1058
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 86GHz Automotive 3-Pin Die Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 86 GHz
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Number of Pins 0
Packaging Bulk
RoHS Compliant
Win Source Part Number 1063205-HMC1058
Categories RF Mixers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC1058 CAD Model

Description

The HMC1058 is a state-of-the-art RF mixer product from Analog Devices Inc., a leading innovator in semiconductor solutions. This high-performance component is designed to meet the demanding needs of modern radio frequency (RF) and microwave applications, including wireless infrastructure, satellite systems, and military communication devices.

Key Features

  • Wide Frequency Range: The HMC1058 operates over a broad frequency spectrum, making it versatile for various applications.
  • High Isolation: With excellent isolation between its ports, the HMC1058 ensures signal integrity and reduces interference, which is critical for high-quality communication systems.
  • Low Conversion Loss: The mixer is engineered to have minimal conversion loss, thus preserving signal strength and quality through the mixing process.
  • High Linearity: It exhibits high linearity, which is essential for maintaining signal fidelity, especially in complex modulation schemes.
  • Compact Design: The HMC1058 comes in a compact package, allowing for integration into space-constrained applications without sacrificing performance.

Applications

The flexibility and high performance of the HMC1058 make it suitable for a wide range of applications:

  • Wireless infrastructure such as cellular base stations and backhaul networks
  • Satellite communications systems, including VSAT terminals
  • RF and microwave radios for secure military communications
  • Test and measurement equipment for RF design and verification

Technical Specifications

The HMC1058 mixer is built with cutting-edge technology, ensuring that it meets the technical requirements of advanced RF systems:

  • LO/RF Frequency: Specified in the datasheet
  • IF Frequency: Specified in the datasheet
  • Conversion Gain/Loss: Detailed in the datasheet
  • LO to RF Isolation: Provided in the datasheet
  • Package Type: Information available in the datasheet

For detailed technical specifications, potential customers are encouraged to refer to the official HMC1058 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess