EN
  • EN
  • DE

HMC581LP6E

Part No HMC581LP6E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Part Status Obsolete(EOL)
RF Type General
Frequency 800MHz ~ 960MHz
Number of Mixers 2
Gain 9dB
Noise Figure 13dB
Secondary Attributes Down Converter
Operating Supply Current 260mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 28-TQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 787814-HMC581LP6E
Popularity Medium
Supply and Demand Status Limited
Family Name HMC581LP6
Introduction Date October 11, 2006
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC581LP6E CAD Model

Description

Product Overview: HMC581LP6E from Analog Devices Inc.

The HMC581LP6E is a high-performance, GaAs MMIC PHEMT Low Noise Amplifier (LNA) designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This LNA is part of a comprehensive portfolio of RF and microwave components that deliver superior performance in a wide range of applications.

Key Features

  • Frequency Range: The HMC581LP6E operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Low Noise Figure: It boasts an excellent noise figure, which ensures minimal added noise to the signal path and enhances overall system sensitivity.
  • High Gain: The device provides high gain, which amplifies weak signals without significant degradation, improving the signal-to-noise ratio.
  • Input/Output Matched: This LNA is input and output matched to 50 Ohms, facilitating easy integration into RF systems without the need for additional matching components.
  • Power Supply: It operates on a single positive supply voltage, simplifying the power supply design.

Applications

The versatility of the HMC581LP6E allows it to be used in various applications, including:

  • Cellular/3G and LTE/4G infrastructure
  • Fiber optic and broadband communication systems
  • Wireless LAN and microwave radio links
  • Test instrumentation and satellite communications

Package and Quality

The HMC581LP6E is housed in a compact 6x6mm QFN package, which is conducive to space-constrained designs. Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliable and consistent performance across various environmental conditions.

Conclusion

With its exceptional noise figure, high gain, and broad frequency range, the HMC581LP6E from Analog Devices Inc. is an ideal choice for designers looking to enhance the performance of their RF and microwave systems. Its ease of integration, coupled with the quality assurance of Analog Devices, makes this LNA a valuable addition to any high-performance communication application.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2703 $57.9733
27+ $4.3243 $116.7561
42+ $4.1892 $175.9464
57+ $4.0541 $231.0837
74+ $3.9189 $289.9986
99+ $3.5135 $347.8365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess