EN
  • EN
  • DE

MCA1-12GL+

Part No MCA1-12GL+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description RF Mixer, 3800 to 12000 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 100 °C
Bandwidth 8.2 GHz
Height 2.16 mm
Max Frequency 12 GHz
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Nominal Supply Current 40 mA
RoHS Non-Compliant
Win Source Part Number 991450-MCA1-12GL+
Categories RF Mixers
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCA1-12GL+ CAD Model

Description

This Mini-Circuits component has a Win Source Part Number of 991450-MCA1-12GL+.

  • Component: RF mixer
  • Bandwidth: 8.2 GHz
  • Maximum Frequency: 12 GHz
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 100 °C
  • Minimum Operating Temperature: -55 °C
  • Nominal Supply Current: 40 mA

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8725 $59.7450
5+ $24.5108 $122.5540
7+ $23.7448 $166.2136
9+ $22.9789 $206.8101
12+ $22.2129 $266.5548
16+ $19.9150 $318.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,313 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess