EN
  • EN
  • DE

LTC5544IUF#TRPBF

Part No LTC5544IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Pins 16
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Power Gain 7.9 dB
RoHS Compliant
Win Source Part Number 985277-LTC5544IUF#TRPBF
Categories RF Mixers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5544IUF#TRPBF CAD Model

Description

The LTC5544IUF#TRPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide excellent frequency conversion with a broad operating frequency range. This RF (radio frequency) mixer is a vital component in various applications, including wireless infrastructure, satellite communications, and broadband systems.

Key Features:

  • Frequency Range: The device operates over a wide frequency range, making it suitable for multiple RF applications. It supports an RF and LO frequency from 600MHz to 4GHz, and an IF frequency from 5MHz to 1.5GHz, providing versatility for different design requirements.
  • High Linearity: With an input IP3 (third-order intercept point) of 24.4dBm at 900MHz, this mixer exhibits high linearity, which is crucial for maintaining signal integrity and reducing distortion in complex RF signal environments.
  • Conversion Gain: The LTC5544IUF#TRPBF offers a conversion gain of 2.4dB, which helps to maintain signal strength during the frequency conversion process.
  • Low Noise Figure: Featuring a low noise figure of 11.3dB at 900MHz, this mixer ensures a low level of added noise, which is essential for high-performance RF systems.
  • Integrated LO Buffer: The device includes an integrated LO buffer, simplifying the design and reducing the number of external components needed for operation.
  • Robust Temperature Range: It operates over an industrial temperature range of -40°C to 105°C, making it reliable for use in harsh environmental conditions.
  • Surface Mount Package: Packaged in a compact, 16-lead QFN (4mm x 4mm) surface-mount package, the LTC5544IUF#TRPBF is designed for space-constrained applications.

Applications:

With its robust feature set, the LTC5544IUF#TRPBF is ideal for a variety of applications, including:

  • Wireless Infrastructure (e.g., cellular base stations, repeaters)
  • Satellite Communications Systems
  • Test Equipment and Sensors
  • Point-to-Point Backhaul Radios
  • Broadband Wireless Access

Overall, the LTC5544IUF#TRPBF from Analog Devices Inc. is a highly versatile and reliable component for RF design engineers looking to optimize their frequency conversion stages with a mixer that offers high linearity, low noise, and broad frequency compatibility.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess