EN
  • EN
  • DE

MAX2690EUB-T

Part No MAX2690EUB-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER DOWNCONVERTER 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, CDMA, ISM, PCS, WLAN
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 7.9dB
Noise Figure 12dB
Secondary Attributes Down Converter
Operating Supply Current 20.1mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 10-uMAX
Win Source Part Number 1067072-MAX2690EUB-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2690EUB-T CAD Model

Description

Maxim Integrated MAX2690EUB-T Low-Noise Amplifier

The MAX2690EUB-T is a high-performance, low-noise amplifier (LNA) designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient LNA is ideal for a variety of applications, including wireless and broadband communications, satellite receivers, GPS systems, and other RF (Radio Frequency) circuits requiring a low noise figure and high linearity.

Key Features

  • Frequency Range: The MAX2690EUB-T operates over a broad frequency range, making it suitable for a diverse set of applications.
  • Low Noise Figure: With a low noise figure, this amplifier ensures that the signal quality is maintained, which is critical for high-performance communication systems.
  • High Linearity: The device exhibits high linearity, which helps in reducing distortion and improving signal clarity.
  • Power Efficiency: Maxim Integrated's design focuses on power efficiency, ensuring minimal power consumption without compromising performance.
  • Small Form Factor: The MAX2690EUB-T comes in a microMAX-10 package, which is extremely compact, saving valuable board space in dense circuit designs.

Applications

  • Wireless LANs
  • Cellular and PCS Base Stations
  • GPS Receivers
  • Other RF Front-End Applications

With its high integration, the MAX2690EUB-T simplifies RF design, allowing for a more straightforward implementation in complex systems. Its robustness and reliability are hallmarks of Maxim Integrated's commitment to quality, making it a preferred choice for engineers and designers looking for an LNA that delivers consistent performance.

In summary, the MAX2690EUB-T from Maxim Integrated is a versatile and efficient low-noise amplifier that offers a blend of performance, integration, and compactness. Its ability to operate over a wide frequency range with a low noise figure and high linearity makes it a compelling choice for a wide array of RF applications.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Lowest to $22.1890

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6730 $52.0380
15+ $7.1164 $106.7460
22+ $6.8940 $151.6680
30+ $6.6716 $200.1480
39+ $6.4492 $251.5188
52+ $5.7820 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess