EN
  • EN
  • DE

BLF7G22L-160

Part No BLF7G22L-160
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153774-BLF7G22L-160
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF7G22L-160 CAD Model

Description

The NXP BLF7G22L-160 is a high-performance LDMOS power transistor designed to meet the requirements of various high-power RF applications. This robust transistor is specifically engineered for use in base station applications in the broadcast and ISM bands, offering an excellent combination of power, efficiency, and gain.

Key Features

  • Frequency Range: The BLF7G22L-160 operates effectively across a broad frequency range, making it a versatile choice for various applications.
  • High Output Power: With an impressive output power of 160 Watts, this transistor is capable of delivering the high power levels required for professional broadcasting and industrial applications.
  • High Efficiency: The device is designed to provide high efficiency, which is critical for reducing thermal loads and improving the longevity of the application it is used in.
  • Integrated ESD Protection: It comes with built-in ESD (Electrostatic Discharge) protection, ensuring the device's resilience against sudden electrical surges and enhancing its reliability.
  • Excellent Thermal Stability: The BLF7G22L-160 is characterized by its excellent thermal stability, which is essential for maintaining performance over extended periods of operation.

Applications

The NXP BLF7G22L-160 is ideal for a range of applications, including:

  • Telecommunication base stations
  • Professional RF power amplifiers
  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BLF7G22L-160 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability under demanding conditions. This LDMOS power transistor is an excellent choice for designers looking for a reliable, high-power solution for their RF applications.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess