EN
  • EN
  • DE

MAX2660EUT+T

Part No MAX2660EUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 4.6dB
Noise Figure 11.9dB
Secondary Attributes Up Converter
Operating Supply Current 4.8mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 1067061-MAX2660EUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2660EUT+T CAD Model

Description

The MAX2660EUT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a wide range of applications, including satellite radio, GPS devices, ISM bands, and wireless LANs. This compact LNA is an ideal choice for any application requiring a low noise figure and high linearity.

Key Features

  • Frequency Range: The MAX2660EUT+T operates over a broad frequency range, making it highly versatile for various RF applications.
  • Low Noise Figure: With a low noise figure, this LNA provides excellent signal-to-noise ratio, which is crucial for high-sensitivity receivers.
  • High Gain: It offers a high gain that can be adjusted through external components, allowing for flexibility in system design.
  • Single Supply Operation: The device operates from a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Power-Saving Mode: An added feature of power-saving mode enables the LNA to consume less power when not in active use, making it ideal for battery-powered applications.

Applications

  • Satellite Radio Receivers
  • GPS Receivers
  • ISM Band Applications
  • Wireless LANs

Product Specifications

The MAX2660EUT+T is offered in a compact 6-pin SOT23 package, which is highly suitable for space-constrained applications. It has been engineered with advanced semiconductor technology to provide a reliable and robust solution for RF amplification needs. The device's excellent thermal performance ensures stability across a wide range of operating conditions.

Ordering Information

The product is available in tape and reel format, denoted by the '+T' suffix, facilitating easy assembly for high-volume production. For detailed information on pricing, availability, and ordering, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess