EN
  • EN
  • DE

LTC5510IUF#PBF

Part No LTC5510IUF#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 5.999 GHz
Mounting SMD (SMT)
Case / Package QFN
Frequency 1 MHz
Gain 1.2 dB
Height 800 µm
Max Frequency 6 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.1 V
Noise Figure 11.6 dB
Number of Pins 16
Operating Supply Current 105 mA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 983449-LTC5510IUF#PBF
Categories RF Mixers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5510IUF#PBF CAD Model

Description

The LTC5510IUF#PBF is a high-performance, active mixer from Analog Devices Inc., designed for applications requiring a wide input frequency range and excellent linearity. This versatile component is an ideal choice for modern RF and microwave communication systems where signal integrity and quality are paramount.

Key Features

  • Wide Frequency Range: The LTC5510IUF#PBF offers a broad frequency range from 1MHz to 6GHz on the RF and LO ports, making it suitable for a variety of radio frequencies.
  • High Linearity: With an input IP3 of 24.4dBm at 900MHz, this mixer ensures high linearity, which is critical for maintaining signal fidelity and reducing distortion in complex RF systems.
  • Low LO Drive: The device is capable of performing with LO drive levels as low as 0dBm, reducing power requirements and simplifying system design.
  • Integrated LO Buffer: An integrated LO buffer provides isolation and reduces the need for external components, thus saving board space and additional costs.
  • Wide IF Bandwidth: The mixer supports an IF bandwidth from DC to 1GHz, allowing for a wide range of intermediate frequencies to be used in various applications.

Applications

The LTC5510IUF#PBF is suited for a variety of applications, including:

  • Wireless infrastructure (GSM, LTE, UMTS, etc.)
  • Point-to-point and point-to-multipoint radios
  • Software-defined radios (SDR)
  • Test equipment and instrumentation
  • RFID and radar systems

Package and Quality

The LTC5510IUF#PBF comes in a compact 16-lead QFN package with an exposed paddle for improved thermal performance. The device operates over an industrial temperature range of -40°C to 105°C, ensuring reliability and performance in harsh environments. As with all Analog Devices products, this mixer is manufactured to the highest quality standards, ensuring long-term reliability and performance in demanding applications.

Conclusion

With its wide frequency range, high linearity, and integrated features, the LTC5510IUF#PBF from Analog Devices Inc. is a versatile and efficient solution for advanced RF mixing applications. Its robust design and high-quality construction make it a reliable choice for engineers looking to enhance their communication systems.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3144 $60.6288
5+ $24.8734 $124.3670
7+ $24.0961 $168.6727
9+ $23.3188 $209.8692
12+ $22.5415 $270.4980
15+ $20.2096 $303.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess