EN
  • EN
  • DE

HMC1063LP3E

Part No HMC1063LP3E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Frequency 24GHz ~ 28GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC1063
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181098-HMC1063LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1063LP3E CAD Model

Description

The HMC1063LP3E, manufactured by Analog Devices Inc., is a high-performance, wideband Direct Digital Synthesizer (DDS) that delivers cutting-edge frequency control and modulation capabilities. This advanced component is designed to meet the demanding requirements of wireless infrastructure, instrumentation, and aerospace and defense applications.

Key Features

  • Frequency Range: The HMC1063LP3E operates over a broad frequency spectrum, making it highly versatile for various applications.
  • High Resolution: It features a fine frequency resolution, enabling precise signal generation and control.
  • Programmable Modulation: The device supports advanced modulation schemes, allowing for the synthesis of complex waveforms.
  • Low Phase Noise: With its low phase noise performance, the HMC1063LP3E ensures signal integrity and quality.
  • Compact Package: Housed in a compact 3x3 mm QFN package, it is suitable for space-constrained applications without compromising on functionality.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Commercial and Military Radar Systems
  • Satellite Communications
  • Electronic Warfare

Technical Specifications

Parameter Value
Frequency Range Up to 13.6 GHz
Resolution 48-bit
Output Waveform Sine Wave
Supply Voltage 3.3 V
Package 3x3 mm QFN

The HMC1063LP3E represents Analog Devices Inc.'s commitment to providing high-quality, reliable components that push the boundaries of frequency synthesis technology. Whether for developing sophisticated communication systems or precision instruments, this DDS is engineered to deliver top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess