EN
  • EN
  • DE

222-3343-09-0602J

Part No 222-3343-09-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER 22DIP TO 22DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) DIP, 0.4" (10.16mm) Row Spacing
Convert To (Adapter End) DIP, 0.4" (10.16mm) Row Spacing
Number of Pins 22
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Housing Material Polysulfone (PSU), Glass Filled
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629530-222-3343-09-0602J
Ultra Librarian 3D Model Ultra Librarian 222-3343-09-0602J CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
SOCKET ADAPTER SIP TO 40DIP / IC Socket Adapter SIP To DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 24POS .6\
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 28POS .6\
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6\
Need more? Email Us
3M
SOCKET ADAPTER 16DIP TO 16DIP
Need more? Email Us
TE Connectivity
CPX-6 POINT PHM CARRIER ASSY, P5 / Connector Carrier For LGA 4189 Sockets
Lowest to $4.6928
TE Connectivity
CONN SCKT BACKPLATE FOR LGA1156 / Connector Backplate and Lever Kit For LGA1156 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 16POS .3\
Need more? Email Us
TE Connectivity
NRW NON-FABRIC CARRIER, SOCKET P / Connector Carrier For LGA 3647 Sockets
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess