EN
  • EN
  • DE

LM5101AMX/S7003027

Part No LM5101AMX/S7003027
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description PROTOTYPE / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Package Bulk
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9V ~ 14V
Logic Voltage - VIL, VIH 2.3V
Current - Peak Output (Source, Sink) 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118 V
Rise / Fall Time (Typ) 8ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1
Win Source Part Number 1338379-LM5101AMX/S7003027
Ultra Librarian 3D Model Ultra Librarian LM5101AMX/S7003027 CAD Model

Description

Introducing the LM5101AMX/S7003027 from Texas Instruments

The LM5101AMX/S7003027 is a high-voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is part of their expansive portfolio of power management devices that are known for their reliability and performance.

Key Features

  • High Voltage Range: The LM5101AMX/S7003027 is capable of handling voltages up to 100V, making it suitable for a wide range of applications that require high voltage operations.
  • High Drive Current: It delivers robust drive current of up to 1A for the high-side and 2A for the low-side, ensuring efficient switching of connected MOSFETs.
  • Adaptive Dead-Time Control: The device features adaptive dead-time control which helps to minimize shoot-through current, enhancing overall system efficiency and reliability.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the LM5101AMX/S7003027 ensures that the driver operates only when the supply voltage is sufficient, protecting the MOSFETs from damage due to inadequate gate voltage.
  • Advanced Protection Features: The product includes features like thermal shutdown and over-current protection, which safeguard the device and the system from adverse conditions.
  • Compact Package: Available in an 8-pin SOIC package, the LM5101AMX/S7003027 offers a compact solution for space-constrained applications.

Applications

The versatility of the LM5101AMX/S7003027 gate driver makes it an ideal choice for a variety of applications, including:

  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Power supply modules
  • Renewable energy systems

With its robust design and comprehensive feature set, the LM5101AMX/S7003027 from Texas Instruments is engineered to meet the demands of high-performance power conversion applications. Whether you're designing a new power system or upgrading an existing one, this gate driver provides the efficiency, reliability, and flexibility needed to get the job done.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess