EN
  • EN
  • DE

ADG509ABQ

Part No ADG509ABQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 4/8 CHAANNEL ANALOG MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 450 Ohm
Channel-to-Channel Matching (ΔRon) 22.5 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 11pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1140278-ADG509ABQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG509A
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG509ABQ CAD Model

Description

The ADG509ABQ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc. Designed to deliver precision signal handling and routing, this device is an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Multiple Channels: The ADG509ABQ features four differential or eight single-ended channels, providing versatility for various signal configurations.
  • Low Power Consumption: With CMOS technology, this multiplexer offers low power dissipation, making it suitable for battery-powered and portable devices.
  • High Accuracy: It ensures minimal signal distortion with its low on-resistance and on-resistance flatness.
  • Wide Supply Range: The device operates from a single +15V or dual ±15V power supply, accommodating a variety of system requirements.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, preserving signal integrity.

Performance Specifications

The ADG509ABQ boasts excellent performance characteristics that include a fast transition time, low charge injection, and high off-isolation. These specifications ensure that the multiplexer can handle high-speed signals without introducing significant noise or interference.

Package and Reliability

Encased in a robust 16-pin CERDIP (Ceramic Dual In-line Package), the ADG509ABQ is designed for durability and long-term reliability. Its operating temperature range from -40°C to +85°C makes it suitable for industrial environments.

Applications

The versatility of the ADG509ABQ makes it a suitable component for many applications, including:

  • Audio and video routing
  • Automatic test equipment
  • Data acquisition systems
  • Process control systems
  • Communication systems

Conclusion

In summary, the ADG509ABQ from Analog Devices Inc. is a reliable and efficient solution for precision analog signal multiplexing. Its combination of low power consumption, high accuracy, and flexible operation make it a top choice for engineers and designers looking to optimize their systems for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4569 $85.3707
5+ $23.3495 $116.7475
8+ $22.6195 $180.9560
11+ $21.8896 $240.7856
14+ $21.1608 $296.2512
19+ $18.9709 $360.4471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess