EN
  • EN
  • DE

MAX2041ETP+

Part No MAX2041ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX2041
Packaging Tube
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 1.7GHz ~ 3GHz
Number of Mixers 1
Noise Figure 7.4dB
Secondary Attributes Up/Down Converter
Operating Supply Current 145mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 1212598-MAX2041ETP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2041
Introduction Date January 01, 2006
ECCN 5A991
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2041ETP+ CAD Model

Description

Product Overview: MAX2041ETP+ from Maxim Integrated

The MAX2041ETP+ is a high-performance, silicon-germanium, passive mixer with an integrated local oscillator (LO) buffer amplifier and a variable-gain amplifier (VGA) from Maxim Integrated. Designed to operate in the 400MHz to 2500MHz frequency range, this device is ideal for applications in the RF and IF stages of wireless systems, including those for base stations, mobile handsets, and other communication devices.

Key Features

  • Frequency Range: The device supports a broad frequency range from 400MHz to 2500MHz, making it versatile for multiple RF applications.
  • High Linearity: It delivers excellent linearity with an input IP3 of 24.5dBm at 900MHz, ensuring clear signal transmission and reception.
  • Integrated LO Buffer: The built-in LO buffer amplifier simplifies the design by eliminating the need for an external LO amplifier.
  • Variable Gain: The integrated VGA allows for an adjustable IF amplification, providing flexibility in signal level management.
  • Low Noise Figure: With a low noise figure of 11.5dB at 900MHz, the MAX2041ETP+ ensures minimal signal degradation.
  • Compact Package: Housed in a small, 20-pin TQFN package (5mm x 5mm), it is suitable for space-constrained applications.

Applications

The MAX2041ETP+ is designed for a wide range of applications in the RF signal chain, particularly in:

  • Wireless Infrastructure (GSM, CDMA, WCDMA, LTE)
  • High-Performance JTRS and SDR Radios
  • ISM Band Transceivers
  • Point-to-Point Backhaul Radios

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2041ETP+ is no exception. It is built to meet the stringent requirements of the communications industry, ensuring robust performance in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess