EN
  • EN
  • DE

LTC5576IUF#PBF

Part No LTC5576IUF#PBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 8 GHz
Gain -0.6 dB
Noise Figure 17.5 dB
Number of Pins 16
Operating Supply Current 99 mA
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 981007-LTC5576IUF#PBF
Categories RF Mixers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5576IUF#PBF CAD Model

Description

The LTC5576IUF#PBF is a high-performance, active double-balanced mixer from Analog Devices Inc., a leader in high-performance analog technology. This advanced mixer product is designed to cater to the demanding requirements of wireless infrastructure and RF applications, offering a broad frequency range, high linearity, and excellent noise performance.

Key Features

  • Wide Frequency Range: The LTC5576IUF#PBF is capable of operating over a wide frequency range, making it versatile for various applications, including cellular base stations, frequency modulated communication, and test equipment.
  • High Linearity: This mixer delivers outstanding IIP3 (Input Third-Order Intercept Point) performance, which is critical for maintaining signal fidelity and reducing distortion in complex RF systems.
  • Low LO Drive: The device requires a low local oscillator (LO) drive level, which helps to minimize power consumption and simplifies system design by reducing the need for additional amplification.
  • Integrated Balun: It includes an integrated balun on the RF and LO ports, providing single-ended operation and reducing the need for external components.
  • Lead-Free and RoHS Compliant: The LTC5576IUF#PBF is available in a QFN package that is both lead-free and RoHS compliant, ensuring environmental safety and meeting regulatory requirements.

Applications

The mixer's robust performance makes it an excellent choice for a wide array of RF and IF applications. It is particularly well-suited for:

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radio
  • Software Defined Radio (SDR)
  • RFID and Radar Systems
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTC5576IUF#PBF is built with this commitment in mind, ensuring reliability and performance consistency for critical communication systems and commercial RF applications.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Lowest to $22.1890
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3866 $84.7732
3+ $34.7788 $104.3364
5+ $33.6919 $168.4595
7+ $32.6051 $228.2357
8+ $31.5183 $252.1464
11+ $28.2578 $310.8358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,134 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess