EN
  • EN
  • DE

ADRF6655ACPZ

Part No ADRF6655ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN40
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736864-ADRF6655ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6655ACPZ CAD Model

Description

Introducing the ADRF6655ACPZ from Analog Devices Inc.

The ADRF6655ACPZ is an advanced RF (Radio Frequency) mixer with integrated PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is engineered to deliver exceptional performance in demanding RF applications, making it an ideal choice for wireless infrastructure, satellite communications, and broadband applications.

Key Features:

  • High Integration: The ADRF6655ACPZ combines a mixer, PLL, and VCO in a single package, simplifying design and reducing the number of external components required.
  • Wide Frequency Range: The device supports an RF input frequency range of 700 MHz to 2800 MHz, making it versatile for a broad spectrum of RF applications.
  • Excellent Linearity: It offers high linearity with an IIP3 (Input Third-Order Intercept Point) of 24 dBm, ensuring clear signal transmission and reception.
  • Low Noise Figure: The mixer boasts a low noise figure of 9.5 dB, contributing to superior signal quality.
  • Programmable: With a serial port interface, the ADRF6655ACPZ allows for easy programming and control of the integrated PLL and VCO.
  • Compact Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), it minimizes the footprint on the circuit board.

Performance and Quality:

The ADRF6655ACPZ is built to meet the high-quality standards of Analog Devices Inc., ensuring reliability and performance consistency. Its integrated PLL synthesizer features a fractional-N frequency synthesizer with integrated VCO, providing fine step size and low phase noise, critical for high-performance wireless systems. The device also incorporates a digital interface compatible with 1.8 V logic, facilitating integration with modern digital circuitry.

Applications:

With its robust feature set and high integration level, the ADRF6655ACPZ is well-suited for a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Satellite communications systems
  • Point-to-point radio links
  • Broadband wireless access
  • Test and measurement equipment

For engineers and designers seeking a reliable and high-performance RF solution, the ADRF6655ACPZ from Analog Devices Inc. offers a compelling combination of features and quality, streamlining the design process and enhancing end-product performance.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1890 $66.5670
6+ $18.2064 $109.2384
9+ $17.6375 $158.7375
12+ $17.0685 $204.8220
16+ $16.4996 $263.9936
21+ $14.7927 $310.6467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess