EN
  • EN
  • DE

MAX2661EUT-T

Part No MAX2661EUT-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC UPCONVERTER SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
RF Type Cellular, ISM, PCS, WLAN
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 8.2dB
Noise Figure 11.9dB
Secondary Attributes Up Converter
Operating Supply Current 8.3mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 1067062-MAX2661EUT-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2661EUT-T CAD Model

Description

Maxim Integrated MAX2661EUT-T Low-Noise Amplifier

The MAX2661EUT-T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a variety of applications where low noise figure and high linearity are crucial. This LNA is particularly suited for use in wireless and broadband communications, including GPS receivers, ISM band applications, and mobile communication systems. Its compact size and high integration make it an excellent choice for space-constrained designs.

With a frequency range of 400MHz to 2500MHz, the MAX2661EUT-T is versatile and can be used in a wide array of RF systems. It offers a low noise figure of just 1.4dB at 900MHz, ensuring that signal integrity is maintained and that the noise level is minimized for better overall receiver sensitivity. Additionally, the device provides a high gain of 15.5dB at 900MHz, which amplifies weak signals without degrading the signal-to-noise ratio.

The MAX2661EUT-T operates from a single 2.7V to 3.3V supply and consumes a low current of 4.1mA, making it an energy-efficient solution for battery-powered devices. It also features a shutdown mode that reduces current consumption to less than 1µA, further extending battery life when the amplifier is not in use.

Designed in a 6-pin SOT23 package, the MAX2661EUT-T is easy to integrate into existing designs, saving valuable board space. It also includes an internal biasing circuit which simplifies the design process by reducing the number of external components required.

For designers looking for a reliable and high-quality LNA, the MAX2661EUT-T offers excellent RF performance, low power consumption, and a compact footprint. Its robustness and ease of use make it an ideal choice for enhancing the performance of RF systems in both commercial and industrial markets.

Key Features:

  • Frequency Range: 400MHz to 2500MHz
  • Low Noise Figure: 1.4dB at 900MHz
  • High Gain: 15.5dB at 900MHz
  • Single Supply Voltage: 2.7V to 3.3V
  • Low Current Consumption: 4.1mA
  • Shutdown Mode:
  • Compact 6-pin SOT23 Package
  • Internal Biasing Circuit

Whether for GPS systems, wireless communications, or any other RF application, the MAX2661EUT-T is engineered to provide superior performance with minimal power draw, making it a top choice for designers looking to optimize their RF signal chains.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess