EN
  • EN
  • DE

HMC526LC4

Part No HMC526LC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 10GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC526
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181376-HMC526LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Test & Measurement, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian HMC526LC4 CAD Model

Description

The HMC526LC4 from Analog Devices Inc. is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) designed to operate in the frequency range of 17 to 27 GHz. This versatile amplifier offers a perfect balance of low noise figure and high gain, making it an ideal choice for a range of applications including point-to-point radios, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: Specifically designed for 17 to 27 GHz, this LNA can be integrated into systems that require operation within the K-band frequency spectrum.
  • Low Noise Figure: With a typical noise figure of 2.5 dB, the HMC526LC4 ensures exceptional signal clarity and minimal added noise, crucial for high-sensitivity applications.
  • High Gain: The device provides a high gain of 25 dB, which allows for signal amplification without significant degradation, thus maintaining signal integrity over long distances.
  • Output Power: It delivers +18 dBm of output IP3, contributing to its ability to handle higher power levels and maintain linearity.
  • Power Supply: The LNA operates on a +3 to +5 V supply, making it compatible with standard power supply levels used in various electronic systems.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and Communications
  • Space Payloads and Satellite Communications
  • Fiber Optic Applications
  • Test Instrumentation and Sensors

Package and Quality

The HMC526LC4 is offered in a compact 4x4 mm leadless chip carrier package, which allows for efficient use of board space and is suitable for surface mount technology (SMT). Analog Devices Inc. is known for its commitment to quality, and this product is no exception, being manufactured to meet the highest industry standards for performance and reliability.

Conclusion

In summary, the HMC526LC4 from Analog Devices Inc. is a superior choice for designers looking for an LNA that provides low noise amplification with high gain in the K-band frequency range. Its robust design and versatile applications make it a valuable component in advanced RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess